"Cable Clip, Wire Saddle on Base Black Adhesive 0.500"" (12.70mm)"
WIRE CLIP, NYLON 6.6, BLACK, 12.7MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:32mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14930-ND | 36C8006 |
| Product Name | Cable Supports and Fasteners | Wire Clip, Nylon 6.6, Black, 12.7Mm; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |