Panduit Corp. Cable Supports and Fasteners LWC38-A-D14

Description
"Cable Clip, Wire Saddle on Base Gray Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Gray Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14927-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14927-ND
Cable Supports and Fasteners 298-14927-ND
"Cable Clip, Wire Saddle on Base Gray Adhesive 0.380"" (9.65mm)"

"Cable Clip, Wire Saddle on Base Gray Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Clip, Pa66, Gry, 25.4Mm X 25.4Mm; Cable Clamp / Clip Type Panduit - 66H1817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Pa66, Gry, 25.4Mm X 25.4Mm; Cable Clamp / Clip Type Panduit
66H1817
Cable Clip, Pa66, Gry, 25.4Mm X 25.4Mm; Cable Clamp / Clip Type Panduit 66H1817
CABLE CLIP, PA66, GRY, 25.4MM X 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.4mm RoHS Compliant: Yes

CABLE CLIP, PA66, GRY, 25.4MM X 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14927-ND 66H1817
Product Name Cable Supports and Fasteners Cable Clip, Pa66, Gry, 25.4Mm X 25.4Mm; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers