Panduit Corp. Cable Assembly LWC19-H25-C

Description
CBL CLIP WIRE SADDLE NAT ARROW Product overview: LWC19-H25-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LWC19-H25-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CLIP WIRE SADDLE NAT ARROW Product overview: LWC19-H25-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LWC19-H25-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 490-LWC19-H25-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-LWC19-H25-C
Cable Assembly 490-LWC19-H25-C
CBL CLIP WIRE SADDLE NAT ARROW Product overview: LWC19-H25-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LWC19-H25-C can be used for catalog matching and distributor lookup.

CBL CLIP WIRE SADDLE NAT ARROW Product overview: LWC19-H25-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LWC19-H25-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Supports and Fasteners - LWC19-H25-C
774368-LWC19-H25-C
Cable Supports and Fasteners - LWC19-H25-C 774368-LWC19-H25-C
Manufacturer: Panduit Corp Win Source Part Number: 774368-LWC19-H25-C Packaging: Bulk Type: Clip, Wire Saddle on Base Color: Natural Length: 0.850" (21.59mm) Material Flammability Rating: UL94 V-2 Mounting: Arrowhead, Winged Panel Thickness: 0.025" ~ 0.105" (0.64mm ~ 2.67mm) Height: 0.410" (10.41mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: LWC Width: 0.510" (12.95mm) Type Attributes: Locking, Round Opening Size: 0.190" (4.83mm) Panel Hole Size: 0.187" ~ 0.250" (4.75mm ~ 6.35mm) Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): LWC19-H25-M; LWC19-H25-M14; Introduction Date: November 17, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 774368-LWC19-H25-C
Packaging: Bulk
Type: Clip, Wire Saddle on Base
Color: Natural
Length: 0.850" (21.59mm)
Material Flammability Rating: UL94 V-2
Mounting: Arrowhead, Winged
Panel Thickness: 0.025" ~ 0.105" (0.64mm ~ 2.67mm)
Height: 0.410" (10.41mm)
Material: Polyamide (PA66), Nylon 6/6
Family Name: LWC
Width: 0.510" (12.95mm)
Type Attributes: Locking, Round
Opening Size: 0.190" (4.83mm)
Panel Hole Size: 0.187" ~ 0.250" (4.75mm ~ 6.35mm)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): LWC19-H25-M; LWC19-H25-M14;
Introduction Date: November 17, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 490-LWC19-H25-C 774368-LWC19-H25-C
Product Name Cable Assembly Cable Supports and Fasteners - LWC19-H25-C
Cable Length 0.0708 ft (0.2159 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details