Panduit Corp. Cable Clamp / Clip Type Panduit LWC19-A-C.

Description
Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm; Height:9.9mm RoHS Compliant: Yes
Description
Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm; Height:9.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp / Clip Type Panduit - 15AC3350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp / Clip Type Panduit
15AC3350
Cable Clamp / Clip Type Panduit 15AC3350
Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm; Height:9.9mm RoHS Compliant: Yes

Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm; Height:9.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 15AC3350
Product Name Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2682706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details