Panduit Corp. Cable Supports and Fasteners - LWC19-A-C LWC19-A-C

Description
Manufacturer: Panduit Corp Win Source Part Number: 774366-LWC19-A-C Packaging: Bulk Type: Clip, Wire Saddle on Base Color: Natural Length: 0.850" (21.59mm) Mounting: Adhesive Height: 0.390" (9.91mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: LWC Width: 0.610" (15.49mm) Type Attributes: Locking, Round Opening Size: 0.190" (4.83mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): LWC19-A-C14; LWC19-A-M14; LWC19-A-C20; Introduction Date: November 17, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 774366-LWC19-A-C Packaging: Bulk Type: Clip, Wire Saddle on Base Color: Natural Length: 0.850" (21.59mm) Mounting: Adhesive Height: 0.390" (9.91mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: LWC Width: 0.610" (15.49mm) Type Attributes: Locking, Round Opening Size: 0.190" (4.83mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): LWC19-A-C14; LWC19-A-M14; LWC19-A-C20; Introduction Date: November 17, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - LWC19-A-C
774366-LWC19-A-C
Cable Supports and Fasteners - LWC19-A-C 774366-LWC19-A-C
Manufacturer: Panduit Corp Win Source Part Number: 774366-LWC19-A-C Packaging: Bulk Type: Clip, Wire Saddle on Base Color: Natural Length: 0.850" (21.59mm) Mounting: Adhesive Height: 0.390" (9.91mm) Material: Polyamide (PA66), Nylon 6/6 Family Name: LWC Width: 0.610" (15.49mm) Type Attributes: Locking, Round Opening Size: 0.190" (4.83mm) Adhesive: Rubber Based Categories: Cables, Wires - Management Alternative Parts (Cross-Reference): LWC19-A-C14; LWC19-A-M14; LWC19-A-C20; Introduction Date: November 17, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 774366-LWC19-A-C
Packaging: Bulk
Type: Clip, Wire Saddle on Base
Color: Natural
Length: 0.850" (21.59mm)
Mounting: Adhesive
Height: 0.390" (9.91mm)
Material: Polyamide (PA66), Nylon 6/6
Family Name: LWC
Width: 0.610" (15.49mm)
Type Attributes: Locking, Round
Opening Size: 0.190" (4.83mm)
Adhesive: Rubber Based
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): LWC19-A-C14; LWC19-A-M14; LWC19-A-C20;
Introduction Date: November 17, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 774366-LWC19-A-C
Product Name Cable Supports and Fasteners - LWC19-A-C
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details