Panduit Corp. Cable Supports and Fasteners LWC100-H25-C

Description
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10244-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10244-ND
Cable Supports and Fasteners 298-10244-ND
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 1.000"" (25.40mm)"

"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 25.4Mm, Natural; Cable Clamp / Clip Type Panduit - 61AC7828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 25.4Mm, Natural; Cable Clamp / Clip Type Panduit
61AC7828
Cable Clamp, Nylon 6.6, 25.4Mm, Natural; Cable Clamp / Clip Type Panduit 61AC7828
CABLE CLAMP, NYLON 6.6, 25.4MM, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:48mm; RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 25.4MM, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:48mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-10244-ND 61AC7828
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 25.4Mm, Natural; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details