"Cable Clip, Wire Saddle on Base Natural Adhesive 1.000"" (25.40mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:56.1mm; External Width:50mm RoHS Compliant: Yes
Latching Wire Clips
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-19939-ND | 91F7318 | 70044473 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit | LATCHING WIRE CLIP |
| Type | Wire Saddle |