Panduit Corp. Label, Identification, 18Mm X 8M, 1Pc; Label Type Panduit LS7-75NL-2

Description
LABEL, IDENTIFICATION, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes
Description
LABEL, IDENTIFICATION, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 18Mm X 8M, 1Pc; Label Type Panduit - 85C1014 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 18Mm X 8M, 1Pc; Label Type Panduit
85C1014
Label, Identification, 18Mm X 8M, 1Pc; Label Type Panduit 85C1014
LABEL, IDENTIFICATION, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

LABEL, IDENTIFICATION, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:Clear; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 85C1014
Product Name Label, Identification, 18Mm X 8M, 1Pc; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details