Panduit Corp. Label, Id, Poly, White, 18Mm X 8M, 1Pc; Label Type Panduit LS7-75NL-1

Description
LABEL, ID, POLY, WHITE, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes
Description
LABEL, ID, POLY, WHITE, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Id, Poly, White, 18Mm X 8M, 1Pc; Label Type Panduit - 85C1013 - Newark, An Avnet Company
Chicago, IL, United States
Label, Id, Poly, White, 18Mm X 8M, 1Pc; Label Type Panduit
85C1013
Label, Id, Poly, White, 18Mm X 8M, 1Pc; Label Type Panduit 85C1013
LABEL, ID, POLY, WHITE, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

LABEL, ID, POLY, WHITE, 18Mm x 8M, 1PC; Label Type:Identification; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Legend:Blank (No Legend); Size:18mm W x 8m L RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 85C1013
Product Name Label, Id, Poly, White, 18Mm X 8M, 1Pc; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-592 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4505981 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details