"TAPE LAM 1/2""X 26.2' BLK ON WHT"
WIRE MARKER, SELF ADHESIVE, 12Mm x 8M, 1PC; Label Type:Self Adhesive; Label Dimensions:12mm x 8m; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:12 mm Wx 8 m L RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 298-1343-ND | 85C1011 |
| Product Name | Labels, Stickers, Decals - Blank | Wire Marker, Self Adhesive, 12Mm X 8M, 1Pc; Label Type Panduit |
| Safety / Warning Type | Thermal Transfer |