Panduit Corp. Labels, Stickers, Decals - Blank LS7-25-1

Description
"TAPE LAM 1/4""X 26.2' BLK ON WHT"
Request a Quote Datasheet
Description
"TAPE LAM 1/4""X 26.2' BLK ON WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-1339-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-1339-ND
Labels, Stickers, Decals - Blank 298-1339-ND
"TAPE LAM 1/4""X 26.2' BLK ON WHT"

"TAPE LAM 1/4""X 26.2' BLK ON WHT"

Buy Now Datasheet
Wire Marker, Self Adhesive, 6Mm X 8M, 1Pc; Label Type Panduit - 85C1007 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Self Adhesive, 6Mm X 8M, 1Pc; Label Type Panduit
85C1007
Wire Marker, Self Adhesive, 6Mm X 8M, 1Pc; Label Type Panduit 85C1007
WIRE MARKER, SELF ADHESIVE, 6Mm x 8M, 1PC; Label Type:Self Adhesive; Label Dimensions:6mm x 8m; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:6mm x 8m; Legend:Blank (No Legend) RoHS Compliant: Yes

WIRE MARKER, SELF ADHESIVE, 6Mm x 8M, 1PC; Label Type:Self Adhesive; Label Dimensions:6mm x 8m; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:6mm x 8m; Legend:Blank (No Legend) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-1339-ND 85C1007
Product Name Labels, Stickers, Decals - Blank Wire Marker, Self Adhesive, 6Mm X 8M, 1Pc; Label Type Panduit
Safety / Warning Type Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details