Panduit Corp. Label, Self Adhesive, 12.7Mm X 15.2Mm, 1Pc; Label Type Panduit LS4-33

Description
LABEL, SELF ADHESIVE, 12.7Mm x 15.2MM, 1PC; Label Type:Self Adhesive; Label Dimensions:12.7mm x 15.2mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:12.7 x 15.2mm; Legend:Blank (No Legend) RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 12.7Mm x 15.2MM, 1PC; Label Type:Self Adhesive; Label Dimensions:12.7mm x 15.2mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:12.7 x 15.2mm; Legend:Blank (No Legend) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 12.7Mm X 15.2Mm, 1Pc; Label Type Panduit - 93F1923 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 12.7Mm X 15.2Mm, 1Pc; Label Type Panduit
93F1923
Label, Self Adhesive, 12.7Mm X 15.2Mm, 1Pc; Label Type Panduit 93F1923
LABEL, SELF ADHESIVE, 12.7Mm x 15.2MM, 1PC; Label Type:Self Adhesive; Label Dimensions:12.7mm x 15.2mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:12.7 x 15.2mm; Legend:Blank (No Legend) RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 12.7Mm x 15.2MM, 1PC; Label Type:Self Adhesive; Label Dimensions:12.7mm x 15.2mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Label Size:12.7 x 15.2mm; Legend:Blank (No Legend) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 93F1923
Product Name Label, Self Adhesive, 12.7Mm X 15.2Mm, 1Pc; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details