Panduit Corp. Nickel Cadmium-Nicad Battery, 12V, 1.2Ah; Battery Voltage Panduit LS3E-BP

Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 12V, 1.2Ah; Battery Voltage Panduit - 83F3745 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 12V, 1.2Ah; Battery Voltage Panduit
83F3745
Nickel Cadmium-Nicad Battery, 12V, 1.2Ah; Battery Voltage Panduit 83F3745
NICKEL CADMIUM-NICAD BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Nickel Cadmium; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 83F3745
Product Name Nickel Cadmium-Nicad Battery, 12V, 1.2Ah; Battery Voltage Panduit
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1371-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details