Panduit Corp. Markers - LS3-RIB LS3-RIB

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071042-LS3-RIB Color: Black Weight: 34.019428 g Categories: Markers Alternative Parts (Cross-Reference): LS3-RIBLS3RIB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071042-LS3-RIB Color: Black Weight: 34.019428 g Categories: Markers Alternative Parts (Cross-Reference): LS3-RIBLS3RIB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - LS3-RIB - 1071042-LS3-RIB - Win Source Electronics
Laguna Hills, CA, United States
Markers - LS3-RIB
1071042-LS3-RIB
Markers - LS3-RIB 1071042-LS3-RIB
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071042-LS3-RIB Color: Black Weight: 34.019428 g Categories: Markers Alternative Parts (Cross-Reference): LS3-RIBLS3RIB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071042-LS3-RIB
Color: Black
Weight: 34.019428 g
Categories: Markers
Alternative Parts (Cross-Reference): LS3-RIBLS3RIB;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1071042-LS3-RIB
Product Name Markers - LS3-RIB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details