Cable Tie Mount, Low Profile, #8 Screw (
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:19.1mm; Height:3mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties |
| Product Number | LPMS-S8-M | 98F7641 |
| Product Name | Cable Tie Mount, Low Profile, #8 Screw ( | Cable Tie Mount; Mount Fixing Type Panduit |
| Length | 0.5000 inch (12.7 mm) |