Panduit Corp. Cable Tie Mounts LPMS-S8-C

Description
Panduit LPMS-S8-C Cable Tie Mount
Request a Quote Datasheet
Description
Panduit LPMS-S8-C Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 301876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
301876
Cable Tie Mounts 301876
Panduit LPMS-S8-C Cable Tie Mount

Panduit LPMS-S8-C Cable Tie Mount

Supplier's Site
Cable Tie Mount; Mount Fixing Type Panduit - 84F603 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
84F603
Cable Tie Mount; Mount Fixing Type Panduit 84F603
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:19.1mm; Height:3mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.6mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:19.1mm; Height:3mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 301876 84F603
Product Name Cable Tie Mounts Cable Tie Mount; Mount Fixing Type Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-280 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details