Panduit Corp. CABLE TIE MOUNT, LOW PROFILE, #5 SCREW LPMM-S5-M

Description
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW
Request a Quote
Description
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW - LPMM-S5-M - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW
LPMM-S5-M
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW LPMM-S5-M
CABLE TIE MOUNT, LOW PROFILE, #5 SCREW

CABLE TIE MOUNT, LOW PROFILE, #5 SCREW

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 95F5098 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5098
Cable Tie Mount; Mount Fixing Type Panduit 95F5098
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:8.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:8.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number LPMM-S5-M 95F5098
Product Name CABLE TIE MOUNT, LOW PROFILE, #5 SCREW Cable Tie Mount; Mount Fixing Type Panduit
Length 0.4016 inch (10.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details