CABLE TIE HLDR SGL SCREW #5 NAT
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.5mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:10.2mm; Width:8.1mm; Height:2.5mm; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | LPMM-S5-C | 78F625 |
| Product Name | Cable Ties - Holders and Mountings | Cable Tie Mount; Mount Fixing Type Panduit |
| Length | 0.4016 inch (10.2 mm) |