Panduit Corp. Cable Fastener; Cable Clamp / Clip Type Panduit LPFCM14-A-C14

Description
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:65mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:65mm; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1427
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1427
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:65mm; External Width:12.7mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:65mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE MOUNT, FLAT - 70044465 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE MOUNT, FLAT
70044465
CABLE MOUNT, FLAT 70044465
Low Profile Flat Cable Mounts NULL

Low Profile Flat Cable Mounts
NULL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 84F1427 70044465
Product Name Cable Fastener; Cable Clamp / Clip Type Panduit CABLE MOUNT, FLAT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Diameter 0.421 inch (10.7 mm)
Material Polyamide 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details