Panduit Corp. Label, Self Adhesive 25.4X138.4Mm 1000Pc; Label Type Panduit LJSL19-Y3-1

Description
LABEL, SELF ADHESIVE 25.4X138.4MM 1000PC; Label Type:Self Adhesive; Label Dimensions:25.4mm x 138.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Label Size:25.4 x 138.4mm RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE 25.4X138.4MM 1000PC; Label Type:Self Adhesive; Label Dimensions:25.4mm x 138.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Label Size:25.4 x 138.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive 25.4X138.4Mm 1000Pc; Label Type Panduit - 73C2466 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive 25.4X138.4Mm 1000Pc; Label Type Panduit
73C2466
Label, Self Adhesive 25.4X138.4Mm 1000Pc; Label Type Panduit 73C2466
LABEL, SELF ADHESIVE 25.4X138.4MM 1000PC; Label Type:Self Adhesive; Label Dimensions:25.4mm x 138.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Label Size:25.4 x 138.4mm RoHS Compliant: Yes

LABEL, SELF ADHESIVE 25.4X138.4MM 1000PC; Label Type:Self Adhesive; Label Dimensions:25.4mm x 138.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:1000; Product Range:-; Label Size:25.4 x 138.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 73C2466
Product Name Label, Self Adhesive 25.4X138.4Mm 1000Pc; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details