Panduit Corp. Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit LHMS-S5-C

Description
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes
Datasheet
Description
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit - 66H1674 - Newark, An Avnet Company
Chicago, IL, United States
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit
66H1674
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit 66H1674
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes

LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.2mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - LHMS-S5-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
LHMS-S5-C
Cable Ties - Holders and Mountings LHMS-S5-C
CABLE TIE HLDR SNGLE RIVET MNT

CABLE TIE HLDR SNGLE RIVET MNT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 66H1674 LHMS-S5-C
Product Name Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details