The LCMDX150-14-X-ND is a rectangular connector terminal designed for use with Class 2r stranded copper wire sizes up to 150mm². It features a high conductivity seamless copper tube construction with tin plating, ensuring reliable electrical performance. The connector is UL Listed for applications up to 35kV and is CSA certified, making it suitable for high-voltage applications. It has a UL temperature rating of 90°C and complies with CE standards, having been tested per EN 61238-1:2003/IEC 61238-1:2003 Class B. The terminal is designed for a stud size of M14 and requires a wire strip length of 29.0mm. This product is appropriate for engineers seeking robust and certified wire connectors for demanding electrical applications.
CONN TERM RECT RING 150MM #M14
Terminals Copp Comp Metric Lug 2 Hole 1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | LCMDX150-14-X-ND | LCMDX150-14-X |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Ring, Tubular |