Panduit Corp. Lugs LCMD35-8CD-Q

Description
Terminal Connector Rectangular Ring, Tubular 35mm² M8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Ring, Tubular 35mm² M8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCMD35-8CD-Q-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Ring, Tubular 35mm² M8 Stud

Terminal Connector Rectangular Ring, Tubular 35mm² M8 Stud

Buy Now Datasheet
Rectangular Connectors - LCMD35-8CD-Q - 772307-LCMD35-8CD-Q - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCMD35-8CD-Q
772307-LCMD35-8CD-Q
Rectangular Connectors - LCMD35-8CD-Q 772307-LCMD35-8CD-Q
Manufacturer: Panduit Corp Win Source Part Number: 772307-LCMD35-8CD-Q Series: Pan-Lug Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 35mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 2.638" (67.00mm) Insulation: Non-Insulated Tab Thickness: 0.081" (2.05mm) Stud/Tab Size: M8 Stud Family Name: LCMD Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.323" (8.20mm) Diameter - Barrel OD: 0.409" (10.39mm) Categories: Connectors, Interconnects Introduction Date: June 08, 2011 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 772307-LCMD35-8CD-Q
Series: Pan-Lug
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 35mm2
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.610" (15.49mm)
Length - Overall: 2.638" (67.00mm)
Insulation: Non-Insulated
Tab Thickness: 0.081" (2.05mm)
Stud/Tab Size: M8 Stud
Family Name: LCMD
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.323" (8.20mm)
Diameter - Barrel OD: 0.409" (10.39mm)
Categories: Connectors, Interconnects
Introduction Date: June 08, 2011
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Copper Compression Metric Lug, 2 Hole, 3 Panduit - 72P2135 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Lug, 2 Hole, 3 Panduit
72P2135
Copper Compression Metric Lug, 2 Hole, 3 Panduit 72P2135
Copper Compression Metric Lug, 2 Hole, 3

Copper Compression Metric Lug, 2 Hole, 3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LCMD35-8CD-Q-ND 772307-LCMD35-8CD-Q 72P2135
Product Name Lugs Rectangular Connectors - LCMD35-8CD-Q Copper Compression Metric Lug, 2 Hole, 3 Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data