Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCMC50-10-E

Description
Win Source Part Number: 1077415-LCMC50-10-E Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 50mm2 Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.709" (18.00mm) Length - Overall: 4.224" (107.29mm) Insulation: Non-Insulated Tab Thickness: 0.098" (2.49mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.386" (9.80mm) Diameter - Barrel OD: 0.484" (12.29mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA70-8-L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498364103 Base Product Number: LCMC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077415-LCMC50-10-E Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 50mm2 Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.709" (18.00mm) Length - Overall: 4.224" (107.29mm) Insulation: Non-Insulated Tab Thickness: 0.098" (2.49mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.386" (9.80mm) Diameter - Barrel OD: 0.484" (12.29mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA70-8-L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498364103 Base Product Number: LCMC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1077415-LCMC50-10-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1077415-LCMC50-10-E
Connectors, Interconnects - Terminals - Rectangular Connectors 1077415-LCMC50-10-E
Win Source Part Number: 1077415-LCMC50-10-E Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 50mm2 Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.709" (18.00mm) Length - Overall: 4.224" (107.29mm) Insulation: Non-Insulated Tab Thickness: 0.098" (2.49mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.386" (9.80mm) Diameter - Barrel OD: 0.484" (12.29mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA70-8-L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498364103 Base Product Number: LCMC Product Status: Obsolete

Win Source Part Number: 1077415-LCMC50-10-E
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: LCMC
Termination: Crimp, Barrel
Contact Finish: Tin
Package: Bulk
Wire Gauge: 50mm2
Contact Material: Copper
Standard Package: 1
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.709" (18.00mm)
Length - Overall: 4.224" (107.29mm)
Insulation: Non-Insulated
Tab Thickness: 0.098" (2.49mm)
Stud/Tab Size: M10 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.386" (9.80mm)
Diameter - Barrel OD: 0.484" (12.29mm)
Diameter - Ring ID: 0.433" (11.00mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA70-8-L;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498364103
Base Product Number: LCMC
Product Status: Obsolete

Buy Now Datasheet
Lugs - LCMC50-10-E-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud

Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud

Buy Now Datasheet
Terminals - LCMC50-10-E - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
LCMC50-10-E
Terminals LCMC50-10-E
Terminals Copp Comp Lug 2 Hole Long Bar

Terminals Copp Comp Lug 2 Hole Long Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1077415-LCMC50-10-E LCMC50-10-E-ND LCMC50-10-E
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs Terminals
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products