Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCMC25-10-L

Description
Win Source Part Number: 1052581-LCMC25-10-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 25mm² Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 3.669" (93.19mm) Insulation: Non-Insulated Tab Thickness: 0.059" (1.50mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.272" (6.91mm) Diameter - Barrel OD: 0.346" (8.79mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA25-6-C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498361765 Base Product Number: LCMC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052581-LCMC25-10-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 25mm² Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 3.669" (93.19mm) Insulation: Non-Insulated Tab Thickness: 0.059" (1.50mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.272" (6.91mm) Diameter - Barrel OD: 0.346" (8.79mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA25-6-C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498361765 Base Product Number: LCMC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1052581-LCMC25-10-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1052581-LCMC25-10-L
Connectors, Interconnects - Terminals - Rectangular Connectors 1052581-LCMC25-10-L
Win Source Part Number: 1052581-LCMC25-10-L Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 25mm² Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 3.669" (93.19mm) Insulation: Non-Insulated Tab Thickness: 0.059" (1.50mm) Stud/Tab Size: M10 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.272" (6.91mm) Diameter - Barrel OD: 0.346" (8.79mm) Diameter - Ring ID: 0.433" (11.00mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA25-6-C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498361765 Base Product Number: LCMC Product Status: Obsolete

Win Source Part Number: 1052581-LCMC25-10-L
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: LCMC
Termination: Crimp, Barrel
Contact Finish: Tin
Package: Bulk
Wire Gauge: 25mm²
Contact Material: Copper
Standard Package: 1
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.610" (15.49mm)
Length - Overall: 3.669" (93.19mm)
Insulation: Non-Insulated
Tab Thickness: 0.059" (1.50mm)
Stud/Tab Size: M10 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.272" (6.91mm)
Diameter - Barrel OD: 0.346" (8.79mm)
Diameter - Ring ID: 0.433" (11.00mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCMA25-10-C; LCMA16-10-C; LCMA25-6-C;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498361765
Base Product Number: LCMC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1052581-LCMC25-10-L
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details