Panduit Corp. Lugs LCMC120-12-X

Description
Terminal Connector Rectangular Ring, Tubular 120mm² M12 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Ring, Tubular 120mm² M12 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCMC120-12-X-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Ring, Tubular 120mm² M12 Stud

Terminal Connector Rectangular Ring, Tubular 120mm² M12 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 986159-LCMC120-12-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
986159-LCMC120-12-X
Connectors, Interconnects - Terminals - Rectangular Connectors 986159-LCMC120-12-X
Win Source Part Number: 986159-LCMC120-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: LCMC Termination: Crimp, Barrel Contact Finish: Tin Package: Bulk Wire Gauge: 120mm² Contact Material: Copper Standard Package: 1 Terminal Type: Ring, Tubular Width - Outer Edges: 1.083" (27.51mm) Length - Overall: 4.909" (124.69mm) Insulation: Non-Insulated Tab Thickness: 0.138" (3.51mm) Stud/Tab Size: M12 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.598" (15.19mm) Diameter - Barrel OD: 0.732" (18.59mm) Diameter - Ring ID: 0.551" (14.00mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498362304 Base Product Number: LCMC Product Status: Obsolete

Win Source Part Number: 986159-LCMC120-12-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: LCMC
Termination: Crimp, Barrel
Contact Finish: Tin
Package: Bulk
Wire Gauge: 120mm²
Contact Material: Copper
Standard Package: 1
Terminal Type: Ring, Tubular
Width - Outer Edges: 1.083" (27.51mm)
Length - Overall: 4.909" (124.69mm)
Insulation: Non-Insulated
Tab Thickness: 0.138" (3.51mm)
Stud/Tab Size: M12 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.598" (15.19mm)
Diameter - Barrel OD: 0.732" (18.59mm)
Diameter - Ring ID: 0.551" (14.00mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498362304
Base Product Number: LCMC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number LCMC120-12-X-ND 986159-LCMC120-12-X
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products