Panduit Corp. Ring Connectors LCMB50-8-E

Description
Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 50mm² Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 50mm² Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - LCMB50-8-E-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
LCMB50-8-E-ND
Ring Connectors LCMB50-8-E-ND
Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 50mm² Crimp

Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 50mm² Crimp

Buy Now Datasheet
Rectangular Connectors - LCMB50-8-E - 787337-LCMB50-8-E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCMB50-8-E
787337-LCMB50-8-E
Rectangular Connectors - LCMB50-8-E 787337-LCMB50-8-E
Manufacturer: Panduit Corp Win Source Part Number: 787337-LCMB50-8-E Series: LCMB Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 50mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.709" (18.00mm) Length - Overall: 2.472" (62.79mm) Insulation: Non-Insulated Tab Thickness: 0.098" (2.49mm) Stud/Tab Size: M8 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.386" (9.80mm) Diameter - Barrel OD: 0.484" (12.29mm) Diameter - Ring ID: 0.354" (8.99mm) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 787337-LCMB50-8-E
Series: LCMB
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 50mm2
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.709" (18.00mm)
Length - Overall: 2.472" (62.79mm)
Insulation: Non-Insulated
Tab Thickness: 0.098" (2.49mm)
Stud/Tab Size: M8 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.386" (9.80mm)
Diameter - Barrel OD: 0.484" (12.29mm)
Diameter - Ring ID: 0.354" (8.99mm)
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number LCMB50-8-E-ND 787337-LCMB50-8-E
Product Name Ring Connectors Rectangular Connectors - LCMB50-8-E
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products