Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors LCMB35-8-Q

Description
Win Source Part Number: 1014100-LCMB35-8-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: LCMB Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 35mm2 Contact Material: Copper Standard Package: 25 Terminal Type: Flat Sided, Tubular (Battery Lugs) Thickness: 0.081" (2.05mm) Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 2.256" (57.30mm) Insulation: Non-Insulated Stud/Tab Size: M8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCMB35-8-Q,074 98362295 Base Product Number: LCMB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1014100-LCMB35-8-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: LCMB Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 35mm2 Contact Material: Copper Standard Package: 25 Terminal Type: Flat Sided, Tubular (Battery Lugs) Thickness: 0.081" (2.05mm) Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 2.256" (57.30mm) Insulation: Non-Insulated Stud/Tab Size: M8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCMB35-8-Q,074 98362295 Base Product Number: LCMB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1014100-LCMB35-8-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1014100-LCMB35-8-Q
Connectors, Interconnects - Terminals - Ring Connectors 1014100-LCMB35-8-Q
Win Source Part Number: 1014100-LCMB35-8-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: LCMB Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 35mm2 Contact Material: Copper Standard Package: 25 Terminal Type: Flat Sided, Tubular (Battery Lugs) Thickness: 0.081" (2.05mm) Width - Outer Edges: 0.610" (15.49mm) Length - Overall: 2.256" (57.30mm) Insulation: Non-Insulated Stud/Tab Size: M8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-LCMB35-8-Q,074 98362295 Base Product Number: LCMB Product Status: Obsolete

Win Source Part Number: 1014100-LCMB35-8-Q
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: LCMB
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 35mm2
Contact Material: Copper
Standard Package: 25
Terminal Type: Flat Sided, Tubular (Battery Lugs)
Thickness: 0.081" (2.05mm)
Width - Outer Edges: 0.610" (15.49mm)
Length - Overall: 2.256" (57.30mm)
Insulation: Non-Insulated
Stud/Tab Size: M8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-LCMB35-8-Q,07498362295
Base Product Number: LCMB
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - LCMB35-8-Q-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
LCMB35-8-Q-ND
Ring Connectors LCMB35-8-Q-ND
Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 35mm² Crimp

Ring Terminal Connector M8 Stud Flat Sided, Tubular (Battery Lugs) 35mm² Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1014100-LCMB35-8-Q LCMB35-8-Q-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connectors, Interconnects - Circular Connectors - 1109783-CLB.012.GLLG - Win Source Electronics
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount
View Details
2 suppliers