Panduit Corp. Electronic Connector LCMAX70-6-L

Description
CONN TERM RECT RING 70MM #M6 Product overview: LCMAX70-6-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-LCMAX70-6-L can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN TERM RECT RING 70MM #M6 Product overview: LCMAX70-6-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-LCMAX70-6-L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
394-LCMAX70-6-L
Electronic Connector 394-LCMAX70-6-L
CONN TERM RECT RING 70MM #M6 Product overview: LCMAX70-6-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-LCMAX70-6-L can be used for catalog matching and distributor lookup.

CONN TERM RECT RING 70MM #M6 Product overview: LCMAX70-6-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-LCMAX70-6-L can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - LCMAX70-6-L - 786929-LCMAX70-6-L - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCMAX70-6-L
786929-LCMAX70-6-L
Rectangular Connectors - LCMAX70-6-L 786929-LCMAX70-6-L
Manufacturer: Panduit Corp Win Source Part Number: 786929-LCMAX70-6-L Series: LCMAX Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 70mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.965" (24.51mm) Length - Overall: 2.382" (60.50mm) Insulation: Non-Insulated Tab Thickness: 0.120" (3.05mm) Stud/Tab Size: M6 Stud Part Status: Obsolete(EOL) Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.531" (13.49mm) Diameter - Barrel OD: 0.650" (16.51mm) Diameter - Ring ID: 0.260" (6.60mm) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 786929-LCMAX70-6-L
Series: LCMAX
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 70mm2
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.965" (24.51mm)
Length - Overall: 2.382" (60.50mm)
Insulation: Non-Insulated
Tab Thickness: 0.120" (3.05mm)
Stud/Tab Size: M6 Stud
Part Status: Obsolete(EOL)
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.531" (13.49mm)
Diameter - Barrel OD: 0.650" (16.51mm)
Diameter - Ring ID: 0.260" (6.60mm)
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 394-LCMAX70-6-L 786929-LCMAX70-6-L
Product Name Electronic Connector Rectangular Connectors - LCMAX70-6-L
Termination Crimp Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers