CONN TERM RECT RING 95MM #M12
TERMINAL, COMPRESSION LUG, M12, 95MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Copper Comp Metric Lug, 1 Hole, 9
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11857-ND | 52AH0985 | LCMA95-12-L |
| Product Name | Terminals - Ring Connectors | Terminal, Compression Lug, M12, 95Mm2; Product Range Panduit | Terminals |
| Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) | Wire Lug |