CONN TERM RECT RING 70MM #M8
Terminals Copper Comp Metric Lug, 1 Hole, 7
TERMINAL, COMPRESSION LUG, M8, 70MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:70mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14914-ND | LCMA70-8-L | 52AH0983 |
| Product Name | Terminals - Ring Connectors | Terminals | Terminal, Compression Lug, M8, 70Mm2; Product Range Panduit |
| Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) | Wire Lug |