Panduit Corp. Ring Connectors LCMA70-10-L

Description
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 70mm² Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 70mm² Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-14913-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-14913-ND
Ring Connectors 298-14913-ND
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 70mm² Crimp

Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 70mm² Crimp

Buy Now Datasheet
Terminals - LCMA70-10-L - 105860-LCMA70-10-L - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCMA70-10-L
105860-LCMA70-10-L
Terminals - LCMA70-10-L 105860-LCMA70-10-L
Manufacturer: Panduit Corp Win Source Part Number: 105860-LCMA70-10-L Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 70mm2 Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.819" (20.80mm) Length - Overall: 2.106" (53.50mm) Insulation: Non-Insulated Tab Thickness: 0.112" (2.85mm) Stud/Tab Size: M10 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.453" (11.51mm) Diameter - Barrel OD: 0.559" (14.20mm) Diameter - Ring ID: 0.433" (11.00mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Panduit Corp
Win Source Part Number: 105860-LCMA70-10-L
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 70mm2
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.819" (20.80mm)
Length - Overall: 2.106" (53.50mm)
Insulation: Non-Insulated
Tab Thickness: 0.112" (2.85mm)
Stud/Tab Size: M10 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.453" (11.51mm)
Diameter - Barrel OD: 0.559" (14.20mm)
Diameter - Ring ID: 0.433" (11.00mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14913-ND 105860-LCMA70-10-L
Product Name Ring Connectors Terminals - LCMA70-10-L
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details