Panduit Corp. Terminals - Ring Connectors LCMA35-10-C

Description
CONN TERM RECT RING 35MM #M10
Request a Quote Datasheet
Description
CONN TERM RECT RING 35MM #M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-14909-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-14909-ND
Terminals - Ring Connectors 298-14909-ND
CONN TERM RECT RING 35MM #M10

CONN TERM RECT RING 35MM #M10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCMA35-10-C
Terminals LCMA35-10-C
Terminals Copper Comp Metric Lug, 1 Hole, 3

Terminals Copper Comp Metric Lug, 1 Hole, 3

Buy Now
Terminal, Compression Lug, M10, 35Mm2; Product Range Panduit - 52AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 35Mm2; Product Range Panduit
52AH0976
Terminal, Compression Lug, M10, 35Mm2; Product Range Panduit 52AH0976
TERMINAL, COMPRESSION LUG, M10, 35MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 35MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14909-ND LCMA35-10-C 52AH0976
Product Name Terminals - Ring Connectors Terminals Terminal, Compression Lug, M10, 35Mm2; Product Range Panduit
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details