Panduit Corp. Terminals - Ring Connectors LCMA300-10F-5

Description
CONN TERM RECT RING 300MM #M10
Request a Quote
Description
CONN TERM RECT RING 300MM #M10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LCMA300-10F-5-ND is a one-hole standard barrel lug designed for use with rigid stranded copper conductors. It accommodates conductor sizes of 300 mm² and is rated for a maximum current of 65 amps. The lug features a stud hole size of M10 and is constructed from 99.9% pure copper, tin-plated to enhance connection quality. An inspection window allows for visual verification of the crimp quality, ensuring reliable performance. This product is UL Listed and CSA Certified, making it suitable for applications requiring compliance with safety standards. It is also RoHS compliant, indicating it meets environmental regulations. The internally beveled wire entry facilitates easy installation, while the rounded tongue design is advantageous for use in confined spaces.

Datasheet Summary
Powered by GS/AI

The LCMA300-10F-5-ND is a one-hole standard barrel lug designed for use with rigid stranded copper conductors. It accommodates conductor sizes of 300 mm² and is rated for a maximum current of 65 amps. The lug features a stud hole size of M10 and is constructed from 99.9% pure copper, tin-plated to enhance connection quality. An inspection window allows for visual verification of the crimp quality, ensuring reliable performance. This product is UL Listed and CSA Certified, making it suitable for applications requiring compliance with safety standards. It is also RoHS compliant, indicating it meets environmental regulations. The internally beveled wire entry facilitates easy installation, while the rounded tongue design is advantageous for use in confined spaces.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - LCMA300-10F-5-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
LCMA300-10F-5-ND
Terminals - Ring Connectors LCMA300-10F-5-ND
CONN TERM RECT RING 300MM #M10

CONN TERM RECT RING 300MM #M10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number LCMA300-10F-5-ND
Product Name Terminals - Ring Connectors
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs)
Unlock Full Specs
to access all available technical data