Panduit Corp. Terminals - Ring Connectors LCMA25-8F-C

Description
CONN TERM RECT RING 16MM #M8
Request a Quote Datasheet
Description
CONN TERM RECT RING 16MM #M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-22371-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-22371-ND
Terminals - Ring Connectors 298-22371-ND
CONN TERM RECT RING 16MM #M8

CONN TERM RECT RING 16MM #M8

Buy Now Datasheet
Term, 90Deg Compression Lug, M8, 25Mm2; Product Range Panduit - 52AH0975 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M8, 25Mm2; Product Range Panduit
52AH0975
Term, 90Deg Compression Lug, M8, 25Mm2; Product Range Panduit 52AH0975
TERM, 90DEG COMPRESSION LUG, M8, 25MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M8, 25MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-22371-ND 52AH0975
Product Name Terminals - Ring Connectors Term, 90Deg Compression Lug, M8, 25Mm2; Product Range Panduit
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details