Panduit Corp. Terminals LCMA25-8-C

Description
Terminals Copper Comp Metric Lug, 1 Hole, 2
Datasheet
Description
Terminals Copper Comp Metric Lug, 1 Hole, 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
LCMA25-8-C
Terminals LCMA25-8-C
Terminals Copper Comp Metric Lug, 1 Hole, 2

Terminals Copper Comp Metric Lug, 1 Hole, 2

Buy Now
Terminal, Compression Lug, M8, 25Mm2; Product Range Panduit - 52AH0974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 25Mm2; Product Range Panduit
52AH0974
Terminal, Compression Lug, M8, 25Mm2; Product Range Panduit 52AH0974
TERMINAL, COMPRESSION LUG, M8, 25MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 25MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number LCMA25-8-C 52AH0974
Product Name Terminals Terminal, Compression Lug, M8, 25Mm2; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details