The LCMA240-12H-X-ND is a one-hole standard barrel lug designed for use with rigid stranded metric copper conductors. It accommodates conductor sizes of 240 mm² and is rated for a maximum current of 35 Amps. The lug features a stud hole size of M12 and is constructed from 99.9% pure copper, tin-plated to enhance connection quality. An inspection window allows for visual verification of the crimp quality, ensuring reliable performance. This product is UL Listed and CSA Certified, meeting safety and reliability standards. It is suitable for applications up to 35 kV and is compliant with RoHS regulations. The internally beveled wire entry facilitates easy installation, making it a practical choice for various electrical projects.
CONN TERM RECT RING 240MM #M12
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | LCMA240-12H-X-ND |
| Product Name | Terminals - Ring Connectors |
| Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) |