The LCMA150-8F-X-ND is a one-hole standard barrel lug designed for use with rigid stranded copper conductors, specifically rated for sizes up to 150 mm². It features a stud hole size of M8 and is suitable for applications with a current rating of up to 150 amps. The lug is constructed from 99.9% pure copper and is tin plated to a nominal thickness of 320 Oºin (8 Oºm), ensuring a reliable and high-quality connection. An inspection window allows for visual verification of the crimp quality, enhancing installation confidence. The product is UL Listed and CSA Certified, complying with RoHS standards, which ensures safety and reliability in various applications. It is also rated for use in environments up to 35 kV and at temperatures up to 90°C, making it versatile for different electrical installations.
CONN TERM RECT RING 150MM #M8
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | LCMA150-8F-X-ND |
| Product Name | Terminals - Ring Connectors |
| Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) |