The LCMA150-12F-X-ND is a one-hole standard barrel lug designed for use with rigid stranded metric copper conductors. It accommodates conductor sizes of 150 mm² and features a stud hole size of M12. This connector is constructed from 99.9% pure copper and is tin plated to a nominal thickness of 320 Oºin (8 Oºm), ensuring a high-quality electrical connection. The lug is UL Listed and CSA Certified, providing assurance of safety and reliability in various applications. An inspection window allows for visually verifiable crimp quality, while the internally beveled wire entry facilitates easy installation. The product is rated for use up to 35 kV and is compliant with RoHS standards, making it suitable for a wide range of electrical projects.
CONN TERM RECT RING 150MM #M12
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | LCMA150-12F-X-ND |
| Product Name | Terminals - Ring Connectors |
| Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) |