Panduit Corp. Ring Connectors LCMA120-10-L

Description
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 120mm² Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 120mm² Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-22355-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-22355-ND
Ring Connectors 298-22355-ND
Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 120mm² Crimp

Ring Terminal Connector M10 Stud Flat Sided, Tubular (Battery Lugs) 120mm² Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 992653-LCMA120-10-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
992653-LCMA120-10-L
Connectors, Interconnects - Terminals - Ring Connectors 992653-LCMA120-10-L
Win Source Part Number: 992653-LCMA120-10-L Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Lug® Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 120mm² Contact Material: Copper Standard Package: 1 Terminal Type: Flat Sided, Tubular (Battery Lugs) Thickness: 0.138" (3.51mm) Width - Outer Edges: 1.083" (27.51mm) Length - Overall: 2.559" (65.00mm) Insulation: Non-Insulated Stud/Tab Size: M10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498376956,298-2235 5,LCMA120-10-L-ND Base Product Number: LCMA

Win Source Part Number: 992653-LCMA120-10-L
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Lug®
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 120mm²
Contact Material: Copper
Standard Package: 1
Terminal Type: Flat Sided, Tubular (Battery Lugs)
Thickness: 0.138" (3.51mm)
Width - Outer Edges: 1.083" (27.51mm)
Length - Overall: 2.559" (65.00mm)
Insulation: Non-Insulated
Stud/Tab Size: M10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498376956,298-22355,LCMA120-10-L-ND
Base Product Number: LCMA

Buy Now Datasheet
Copper Compression Metric Lug, 1 Hole, 1 Panduit - 03M8541 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Lug, 1 Hole, 1 Panduit
03M8541
Copper Compression Metric Lug, 1 Hole, 1 Panduit 03M8541
Copper Compression Metric Lug, 1 Hole, 1

Copper Compression Metric Lug, 1 Hole, 1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-22355-ND 992653-LCMA120-10-L 03M8541
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Copper Compression Metric Lug, 1 Hole, 1 Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers