Panduit Corp. Terminals - Rectangular Connectors LCDXN2-14A-E

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11851-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11851-ND
Terminals - Rectangular Connectors 298-11851-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 64K1357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
64K1357
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 64K1357
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCDXN Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCDXN Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11851-ND 64K1357
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details