TERM, 90DEG COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCDX-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 52AH0945 |
| Product Name | Term, 90Deg Compression Lug, M6, 8Awg; Product Range Panduit |
| Terminal Type | Wire Lug |