Panduit Corp. Lugs LCDX650-12-6

Description
Terminal Connector Rectangular Rectangular Tongue 650MCM (kcmil) 1/2 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 650MCM (kcmil) 1/2 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22337-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 650MCM (kcmil) 1/2 Stud

Terminal Connector Rectangular Rectangular Tongue 650MCM (kcmil) 1/2 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1105957-LCDX650-12-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1105957-LCDX650-12-6
Connectors, Interconnects - Terminals - Rectangular Connectors 1105957-LCDX650-12-6
Win Source Part Number: 1105957-LCDX650-12-6 Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 650MCM (kcmil) Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 1.950" (49.53mm) Length - Overall: 5.250" (133.35mm) Insulation: Non-Insulated Tab Thickness: 0.300" (7.62mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 1.050" (26.67mm) Diameter - Barrel OD: 1.350" (34.29mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCD2/0-14A-X; LCA2/0-56-X; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: LCDX650-12-6-ND,298- 22337,07498342424 Base Product Number: LCDX

Win Source Part Number: 1105957-LCDX650-12-6
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 650MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.950" (49.53mm)
Length - Overall: 5.250" (133.35mm)
Insulation: Non-Insulated
Tab Thickness: 0.300" (7.62mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 1.050" (26.67mm)
Diameter - Barrel OD: 1.350" (34.29mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCD2/0-14A-X; LCA2/0-56-X;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCDX650-12-6-ND,298-22337,07498342424
Base Product Number: LCDX

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-22337-ND 1105957-LCDX650-12-6
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details