Panduit Corp. Lugs LCDX6-14BH-L

Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22332-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 6 AWG 1/4 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 298-22332-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details