Panduit Corp. Terminals - Rectangular Connectors LCDX6-14AF-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11848-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11848-ND
Terminals - Rectangular Connectors 298-11848-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0942 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit
52AH0942
Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit 52AH0942
TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCDX-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCDX-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11848-ND 52AH0942
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data