Panduit Corp. Terminals - Rectangular Connectors LCDX4/0-38D-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11845-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11845-ND
Terminals - Rectangular Connectors 298-11845-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit - 52AH0940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
52AH0940
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit 52AH0940
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11845-ND 52AH0940
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details