The product is a rectangular connector terminal designed for use with flexible, extra-flexible, and code stranded copper conductors. It features a two-hole standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It is suitable for various conductor sizes, including classes G, H, I, K, M, and Diesel Locomotive. The terminals are color-coded for easy identification and are available with NEMA hole sizes and spacing.
CONN TERM RECT TONG 4/0 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 4/0AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11844-ND | 41M8145 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 4/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |