Panduit Corp. Terminals - Rectangular Connectors LCDX2-14BF-E

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - LCDX2-14BF-E-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
LCDX2-14BF-E-ND
Terminals - Rectangular Connectors LCDX2-14BF-E-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit
52AH0932
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit 52AH0932
TERM, 90DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCDX-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCDX-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number LCDX2-14BF-E-ND 52AH0932
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details