Panduit Corp. Lugs LCDX2-12H-E

Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 1/2 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 1/2 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCDX2-12H-E-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2 AWG 1/2 Stud

Terminal Connector Rectangular Rectangular Tongue 2 AWG 1/2 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number LCDX2-12H-E-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - CC-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details