Panduit Corp. Terminals - Rectangular Connectors LCDX2-12-E

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11837-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11837-ND
Terminals - Rectangular Connectors 298-11837-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0928 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
52AH0928
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit 52AH0928
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11837-ND 52AH0928
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details